Hubbell Incorporated Ring Lug YAV28L

Description
HEAVY DUTY, BEVELED ENTRY TYPE 4/0 AWG (AIRCRAFT), 4/0 AWG STRANDED (FLEX) MAX. CONDUCTOR SIZE UL, CSA APPROVAL 3/8 INCH STUD SIZE NON-INSULATED INSULATION TYPE HYLUG[TM] BRAND ROHS COMPLIANT BARREL TYPE SHORT, SEAMLESS MATERIAL ELECTRO TIN PLATED ELECTROLYTIC COPPER DIE INDEX 46 PAD WIDTH 1.12 INCH OVERALL LENGTH 2.72 INCH WIRE STRIP LENGTH 7/8 INCH WITH INSPECTION WINDOW APPLICABLE STANDARD SAE-AS7928/AS20659, MIL-W-50 YAV-L MODEL
Datasheet
Description
HEAVY DUTY, BEVELED ENTRY TYPE 4/0 AWG (AIRCRAFT), 4/0 AWG STRANDED (FLEX) MAX. CONDUCTOR SIZE UL, CSA APPROVAL 3/8 INCH STUD SIZE NON-INSULATED INSULATION TYPE HYLUG[TM] BRAND ROHS COMPLIANT BARREL TYPE SHORT, SEAMLESS MATERIAL ELECTRO TIN PLATED ELECTROLYTIC COPPER DIE INDEX 46 PAD WIDTH 1.12 INCH OVERALL LENGTH 2.72 INCH WIRE STRIP LENGTH 7/8 INCH WITH INSPECTION WINDOW APPLICABLE STANDARD SAE-AS7928/AS20659, MIL-W-50 YAV-L MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YAV28L - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YAV28L
Ring Lug YAV28L
HEAVY DUTY, BEVELED ENTRY TYPE 4/0 AWG (AIRCRAFT), 4/0 AWG STRANDED (FLEX) MAX. CONDUCTOR SIZE UL, CSA APPROVAL 3/8 INCH STUD SIZE NON-INSULATED INSULATION TYPE HYLUG[TM] BRAND ROHS COMPLIANT BARREL TYPE SHORT, SEAMLESS MATERIAL ELECTRO TIN PLATED ELECTROLYTIC COPPER DIE INDEX 46 PAD WIDTH 1.12 INCH OVERALL LENGTH 2.72 INCH WIRE STRIP LENGTH 7/8 INCH WITH INSPECTION WINDOW APPLICABLE STANDARD SAE-AS7928/AS20659, MIL-W-50 YAV-L MODEL
  • HEAVY DUTY, BEVELED ENTRY TYPE
  • 4/0 AWG (AIRCRAFT), 4/0 AWG STRANDED (FLEX) MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 3/8 INCH STUD SIZE
  • NON-INSULATED INSULATION TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPLIANT
  • BARREL TYPE SHORT, SEAMLESS
  • MATERIAL ELECTRO TIN PLATED ELECTROLYTIC COPPER
  • DIE INDEX 46
  • PAD WIDTH 1.12 INCH
  • OVERALL LENGTH 2.72 INCH
  • WIRE STRIP LENGTH 7/8 INCH
  • WITH INSPECTION WINDOW
  • APPLICABLE STANDARD SAE-AS7928/AS20659, MIL-W-50
  • YAV-L MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV28L
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip 86-1 on Threaded Post - 8607 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Threaded Post
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1229-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Tin
View Details
Connector Contacts - 1-102316-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Crocodile Clips - 1902719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Brass, bronze
Features RoHS; Insulated
View Details