Hubbell Incorporated COMPRESSION CABLE LUG YAV28G28

Description
LEAD PLATED COPPER MATERIAL YELLOW COLOR 2.66 INCH OVERALL LENGTH 0.99 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V TO 35 KV VOLTAGE RATING 4/0 AWG (FLEX), 250 KCMIL (CODE) CONDUCTOR SIZE 16 DIE INDEX 0.94 INCH W X 0.16 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 1 1/16 INCH WITH INSPECTION WINDOW
Datasheet
Description
LEAD PLATED COPPER MATERIAL YELLOW COLOR 2.66 INCH OVERALL LENGTH 0.99 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V TO 35 KV VOLTAGE RATING 4/0 AWG (FLEX), 250 KCMIL (CODE) CONDUCTOR SIZE 16 DIE INDEX 0.94 INCH W X 0.16 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 1 1/16 INCH WITH INSPECTION WINDOW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Orange, CT, USA
COMPRESSION CABLE LUG
YAV28G28
COMPRESSION CABLE LUG YAV28G28
LEAD PLATED COPPER MATERIAL YELLOW COLOR 2.66 INCH OVERALL LENGTH 0.99 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V TO 35 KV VOLTAGE RATING 4/0 AWG (FLEX), 250 KCMIL (CODE) CONDUCTOR SIZE 16 DIE INDEX 0.94 INCH W X 0.16 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 1 1/16 INCH WITH INSPECTION WINDOW
  • LEAD PLATED COPPER MATERIAL
  • YELLOW COLOR
  • 2.66 INCH OVERALL LENGTH
  • 0.99 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 4/0 AWG (FLEX), 250 KCMIL (CODE) CONDUCTOR SIZE
  • 16 DIE INDEX
  • 0.94 INCH W X 0.16 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • CABLE ENTRY TYPE CHAMFERED
  • WIRE STRIP LENGTH 1 1/16 INCH
  • WITH INSPECTION WINDOW
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV28G28
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data