Hubbell Incorporated Compression Cable Lug YAV282NFXB

Description
ELECTRO-TIN PLATED COPPER MATERIAL PURPLE COLOR 5.39 INCH OVERALL LENGTH 1.77 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 550/24 DIESEL LOCOMOTIVE CABLE, 4/0 AWG CLASS G/H/I/M (WELD FLEX), 4/0 AWG STRANDED (CODE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 15 DIE INDEX 1.14 INCH W X 0.14 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG, BELLED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-7/8 INCH CABLE ENTRY TYPE BEVELED ENTRY YAV-FXB MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL PURPLE COLOR 5.39 INCH OVERALL LENGTH 1.77 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 550/24 DIESEL LOCOMOTIVE CABLE, 4/0 AWG CLASS G/H/I/M (WELD FLEX), 4/0 AWG STRANDED (CODE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 15 DIE INDEX 1.14 INCH W X 0.14 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG, BELLED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-7/8 INCH CABLE ENTRY TYPE BEVELED ENTRY YAV-FXB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YAV282NFXB - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YAV282NFXB
Compression Cable Lug YAV282NFXB
ELECTRO-TIN PLATED COPPER MATERIAL PURPLE COLOR 5.39 INCH OVERALL LENGTH 1.77 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 550/24 DIESEL LOCOMOTIVE CABLE, 4/0 AWG CLASS G/H/I/M (WELD FLEX), 4/0 AWG STRANDED (CODE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 15 DIE INDEX 1.14 INCH W X 0.14 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG, BELLED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-7/8 INCH CABLE ENTRY TYPE BEVELED ENTRY YAV-FXB MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • PURPLE COLOR
  • 5.39 INCH OVERALL LENGTH
  • 1.77 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 550/24 DIESEL LOCOMOTIVE CABLE, 4/0 AWG CLASS G/H/I/M (WELD FLEX), 4/0 AWG STRANDED (CODE) CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 15 DIE INDEX
  • 1.14 INCH W X 0.14 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • LONG, BELLED, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 1-7/8 INCH
  • CABLE ENTRY TYPE BEVELED ENTRY
  • YAV-FXB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV282NFXB
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Spade Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Insulated Ferrules - 2500.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Terminals - Turret Connectors - 36-1562-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
3 suppliers