Hubbell Incorporated COMPRESSION CABLE LUG YAV27LNK

Description
NICKEL PLATED COPPER MATERIAL 2.45 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING AN 3/0 (AIRCRAFT CABLE) CONDUCTOR SIZE 3/8 INCH STUD SIZE 45 DIE INDEX 1.03 INCH W PAD SIZE 1 PAD HOLE(S) LONG, STRAIGHT BARREL TYPE BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED WIRE STRIP LENGTH 13/16 INCH WITH INSPECTION WINDOW
Datasheet
Description
NICKEL PLATED COPPER MATERIAL 2.45 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING AN 3/0 (AIRCRAFT CABLE) CONDUCTOR SIZE 3/8 INCH STUD SIZE 45 DIE INDEX 1.03 INCH W PAD SIZE 1 PAD HOLE(S) LONG, STRAIGHT BARREL TYPE BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED WIRE STRIP LENGTH 13/16 INCH WITH INSPECTION WINDOW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YAV27LNK - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YAV27LNK
COMPRESSION CABLE LUG YAV27LNK
NICKEL PLATED COPPER MATERIAL 2.45 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING AN 3/0 (AIRCRAFT CABLE) CONDUCTOR SIZE 3/8 INCH STUD SIZE 45 DIE INDEX 1.03 INCH W PAD SIZE 1 PAD HOLE(S) LONG, STRAIGHT BARREL TYPE BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED WIRE STRIP LENGTH 13/16 INCH WITH INSPECTION WINDOW
  • NICKEL PLATED COPPER MATERIAL
  • 2.45 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • AN 3/0 (AIRCRAFT CABLE) CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 45 DIE INDEX
  • 1.03 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • LONG, STRAIGHT BARREL TYPE
  • BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • CABLE ENTRY TYPE BEVELED
  • WIRE STRIP LENGTH 13/16 INCH
  • WITH INSPECTION WINDOW
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV27LNK
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details
Electrical Terminal & Sheath - VFSY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
8104 Nailclip on 0.250″ Spade Lug Adapter - 8104 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
View Details
Dual Wire Ferrules - 2777.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
2 suppliers