Hubbell Incorporated Ring Lug YAV26RS

Description
HEAVY DUTY, RIGHT ANGLED TYPE 2/0 AWG STRANDED (COPPER), 2/0 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 3/8 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.58 INCH L X 0.92 INCH W MATERIAL PURE ELECTRO TIN PLATED COPPER OUTER DIAMETER 0.646 INCH WIRE STRIP LENGTH 13/16 INCH DIE INDEX 44 YAV-RS MODEL
Datasheet
Description
HEAVY DUTY, RIGHT ANGLED TYPE 2/0 AWG STRANDED (COPPER), 2/0 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 3/8 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.58 INCH L X 0.92 INCH W MATERIAL PURE ELECTRO TIN PLATED COPPER OUTER DIAMETER 0.646 INCH WIRE STRIP LENGTH 13/16 INCH DIE INDEX 44 YAV-RS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YAV26RS - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YAV26RS
Ring Lug YAV26RS
HEAVY DUTY, RIGHT ANGLED TYPE 2/0 AWG STRANDED (COPPER), 2/0 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 3/8 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.58 INCH L X 0.92 INCH W MATERIAL PURE ELECTRO TIN PLATED COPPER OUTER DIAMETER 0.646 INCH WIRE STRIP LENGTH 13/16 INCH DIE INDEX 44 YAV-RS MODEL
  • HEAVY DUTY, RIGHT ANGLED TYPE
  • 2/0 AWG STRANDED (COPPER), 2/0 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE
  • UL APPROVAL
  • 3/8 INCH STUD SIZE
  • NON INSULATED INSULATION TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 1.58 INCH L X 0.92 INCH W
  • MATERIAL PURE ELECTRO TIN PLATED COPPER
  • OUTER DIAMETER 0.646 INCH
  • WIRE STRIP LENGTH 13/16 INCH
  • DIE INDEX 44
  • YAV-RS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV26RS
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Push-In Wire Connectors - WPC358 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details