Hubbell Incorporated RING LUG YAV26L16

Description
SEAMLESS BARREL, HEAVY DUTY, DOUBLE THICK STRAIGHT TONGUE TYPE 2/0 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL, CSA APPROVAL 7/16 INCH STUD SIZE BURNDY[R] BRAND ROHS COMPATIBLE SIZE 2.319 INCH L X 0.934 INCH W MATERIAL PURE ELECTROLYTIC TIN PLATED COPPER DIE INDEX 44 YAV MODEL
Datasheet
Description
SEAMLESS BARREL, HEAVY DUTY, DOUBLE THICK STRAIGHT TONGUE TYPE 2/0 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL, CSA APPROVAL 7/16 INCH STUD SIZE BURNDY[R] BRAND ROHS COMPATIBLE SIZE 2.319 INCH L X 0.934 INCH W MATERIAL PURE ELECTROLYTIC TIN PLATED COPPER DIE INDEX 44 YAV MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RING LUG - YAV26L16 - Hubbell Incorporated
Orange, CT, USA
RING LUG
YAV26L16
RING LUG YAV26L16
SEAMLESS BARREL, HEAVY DUTY, DOUBLE THICK STRAIGHT TONGUE TYPE 2/0 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL, CSA APPROVAL 7/16 INCH STUD SIZE BURNDY[R] BRAND ROHS COMPATIBLE SIZE 2.319 INCH L X 0.934 INCH W MATERIAL PURE ELECTROLYTIC TIN PLATED COPPER DIE INDEX 44 YAV MODEL
  • SEAMLESS BARREL, HEAVY DUTY, DOUBLE THICK STRAIGHT TONGUE TYPE
  • 2/0 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 7/16 INCH STUD SIZE
  • BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 2.319 INCH L X 0.934 INCH W
  • MATERIAL PURE ELECTROLYTIC TIN PLATED COPPER
  • DIE INDEX 44
  • YAV MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV26L16
Product Name RING LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Female Thread - 8715 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Quick Fit .250
Specs
Material Brass
View Details
Connector Contacts - 0641-1-2031P - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.2500 to 0.5000 mm2
View Details
Ring Terminals - 1788620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details