Hubbell Incorporated COMPRESSION CABLE LUG YAV26L12BR

Description
ELECTRO TIN PLATED COPPER MATERIAL 2.52 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 2/0 AWG (FLEX) CONDUCTOR SIZE 5/8 INCH STUD SIZE 0.93 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 13/16 INCH
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL 2.52 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 2/0 AWG (FLEX) CONDUCTOR SIZE 5/8 INCH STUD SIZE 0.93 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 13/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YAV26L12BR - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YAV26L12BR
COMPRESSION CABLE LUG YAV26L12BR
ELECTRO TIN PLATED COPPER MATERIAL 2.52 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 2/0 AWG (FLEX) CONDUCTOR SIZE 5/8 INCH STUD SIZE 0.93 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 13/16 INCH
  • ELECTRO TIN PLATED COPPER MATERIAL
  • 2.52 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 2/0 AWG (FLEX) CONDUCTOR SIZE
  • 5/8 INCH STUD SIZE
  • 0.93 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • WIRE STRIP LENGTH 13/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV26L12BR
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data