Hubbell Incorporated Compression Cable Lug YAV25L2NTCFX

Description
ELECTRO-TIN PLATED COPPER MATERIAL PINK COLOR 4.14 INCH OVERALL LENGTH 0.69 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 275/24 DIESEL LOCOMOTIVE CABLE, 1/0 AWG CLASS G/H/I (WELD FLEX), 1/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 12 DIE INDEX 0.83 INCH W X 0.12 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING SHORT, SKIVED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 11/16 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED YAV-L-2TC-FX MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL PINK COLOR 4.14 INCH OVERALL LENGTH 0.69 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 275/24 DIESEL LOCOMOTIVE CABLE, 1/0 AWG CLASS G/H/I (WELD FLEX), 1/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 12 DIE INDEX 0.83 INCH W X 0.12 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING SHORT, SKIVED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 11/16 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED YAV-L-2TC-FX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YAV25L2NTCFX - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YAV25L2NTCFX
Compression Cable Lug YAV25L2NTCFX
ELECTRO-TIN PLATED COPPER MATERIAL PINK COLOR 4.14 INCH OVERALL LENGTH 0.69 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 275/24 DIESEL LOCOMOTIVE CABLE, 1/0 AWG CLASS G/H/I (WELD FLEX), 1/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 12 DIE INDEX 0.83 INCH W X 0.12 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING SHORT, SKIVED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 11/16 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED YAV-L-2TC-FX MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • PINK COLOR
  • 4.14 INCH OVERALL LENGTH
  • 0.69 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 275/24 DIESEL LOCOMOTIVE CABLE, 1/0 AWG CLASS G/H/I (WELD FLEX), 1/0 AWG STRANDED CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 12 DIE INDEX
  • 0.83 INCH W X 0.12 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • SHORT, SKIVED, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION WINDOW
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 11/16 INCH
  • CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED
  • YAV-L-2TC-FX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV25L2NTCFX
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring #10 to 0.025″ Square Socket, Adapter - 8705 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Male .187
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
5 suppliers
Connector Contacts - 1-163081-1 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Bootlace Ferrules - 1901985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details