ELECTRO TIN PLATED COPPER MATERIAL
80.2 MM OVERALL LENGTH
32.3 MM BARREL LENGTH
COPPER CONDUCTOR MATERIAL
600 V TO 35 KV VOLTAGE RATING
240 SQ MM CONDUCTOR SIZE
M12 STUD SIZE
20 DIE INDEX
39.4 MM W X 5.6 MM THK PAD SIZE
1 PAD HOLE(S)
STANDARD, STRAIGHT BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
CABLE ENTRY TYPE CHAMFERED
WIRE STRIP LENGTH 33 MM
YAV-M MODEL
Hubbell Incorporated
Done
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL
80.2 MM OVERALL LENGTH
32.3 MM BARREL LENGTH
COPPER CONDUCTOR MATERIAL
600 V TO 35 KV VOLTAGE RATING
240 SQ MM CONDUCTOR SIZE
M12 STUD SIZE
20 DIE INDEX
39.4 MM W X 5.6 MM THK PAD SIZE
1 PAD HOLE(S)
STANDARD, STRAIGHT BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
CABLE ENTRY TYPE CHAMFERED
WIRE STRIP LENGTH 33 MM
YAV-M MODEL
ELECTRO TIN PLATED COPPER MATERIAL
80.2 MM OVERALL LENGTH
32.3 MM BARREL LENGTH
COPPER CONDUCTOR MATERIAL
600 V TO 35 KV VOLTAGE RATING
240 SQ MM CONDUCTOR SIZE
M12 STUD SIZE
20 DIE INDEX
39.4 MM W X 5.6 MM THK PAD SIZE
1 PAD HOLE(S)
STANDARD, STRAIGHT BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
CABLE ENTRY TYPE CHAMFERED
WIRE STRIP LENGTH 33 MM
YAV-M MODEL