Hubbell Incorporated COMPRESSION CABLE LUG YAV240M10

Description
ELECTRO TIN PLATED COPPER MATERIAL 72.9 MM OVERALL LENGTH 32.3 MM BARREL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING 240 SQ MM CONDUCTOR SIZE M10 STUD SIZE 20 DIE INDEX 39.4 MM W X 5.8 MM THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 33 MM YAV-M MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL 72.9 MM OVERALL LENGTH 32.3 MM BARREL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING 240 SQ MM CONDUCTOR SIZE M10 STUD SIZE 20 DIE INDEX 39.4 MM W X 5.8 MM THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 33 MM YAV-M MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YAV240M10 - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YAV240M10
COMPRESSION CABLE LUG YAV240M10
ELECTRO TIN PLATED COPPER MATERIAL 72.9 MM OVERALL LENGTH 32.3 MM BARREL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING 240 SQ MM CONDUCTOR SIZE M10 STUD SIZE 20 DIE INDEX 39.4 MM W X 5.8 MM THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 33 MM YAV-M MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • 72.9 MM OVERALL LENGTH
  • 32.3 MM BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 240 SQ MM CONDUCTOR SIZE
  • M10 STUD SIZE
  • 20 DIE INDEX
  • 39.4 MM W X 5.8 MM THK PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • CABLE ENTRY TYPE CHAMFERED
  • WIRE STRIP LENGTH 33 MM
  • YAV-M MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV240M10
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-009-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - Turret Connectors - 36-1583-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
Insulated Ferrules - 2623.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 104480-2 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details