Hubbell Incorporated RING LUG YAV1CL6

Description
BEVELED ENTRY, SEAMLESS BARREL, HEAVY DUTY, DOUBLE THICK STRAIGHT TONGUE TYPE 1 AWG STRANDED (COPPER), 1 AWG (AIRCRAFT/FLEX) MAX. CONDUCTOR SIZE UL 467, CSA APPROVAL #8 TO #10 STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.67 INCH L X 0.76 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER WIRE STRIP LENGTH 5/8 INCH DIE INDEX 42 USED ON AN TYPE AIRCRAFT CABLE, EXTRA FLEXIBLE CONDUCTOR AND COMMERCIAL CONDUCTOR PACKAGING TYPE BULK YAV-L MODEL
Datasheet
Description
BEVELED ENTRY, SEAMLESS BARREL, HEAVY DUTY, DOUBLE THICK STRAIGHT TONGUE TYPE 1 AWG STRANDED (COPPER), 1 AWG (AIRCRAFT/FLEX) MAX. CONDUCTOR SIZE UL 467, CSA APPROVAL #8 TO #10 STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.67 INCH L X 0.76 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER WIRE STRIP LENGTH 5/8 INCH DIE INDEX 42 USED ON AN TYPE AIRCRAFT CABLE, EXTRA FLEXIBLE CONDUCTOR AND COMMERCIAL CONDUCTOR PACKAGING TYPE BULK YAV-L MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RING LUG - YAV1CL6 - Hubbell Incorporated
Orange, CT, USA
RING LUG
YAV1CL6
RING LUG YAV1CL6
BEVELED ENTRY, SEAMLESS BARREL, HEAVY DUTY, DOUBLE THICK STRAIGHT TONGUE TYPE 1 AWG STRANDED (COPPER), 1 AWG (AIRCRAFT/FLEX) MAX. CONDUCTOR SIZE UL 467, CSA APPROVAL #8 TO #10 STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.67 INCH L X 0.76 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER WIRE STRIP LENGTH 5/8 INCH DIE INDEX 42 USED ON AN TYPE AIRCRAFT CABLE, EXTRA FLEXIBLE CONDUCTOR AND COMMERCIAL CONDUCTOR PACKAGING TYPE BULK YAV-L MODEL
  • BEVELED ENTRY, SEAMLESS BARREL, HEAVY DUTY, DOUBLE THICK STRAIGHT TONGUE TYPE
  • 1 AWG STRANDED (COPPER), 1 AWG (AIRCRAFT/FLEX) MAX. CONDUCTOR SIZE
  • UL 467, CSA APPROVAL
  • #8 TO #10 STUD SIZE
  • NON INSULATED INSULATION TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 1.67 INCH L X 0.76 INCH W
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • WIRE STRIP LENGTH 5/8 INCH
  • DIE INDEX 42
  • USED ON AN TYPE AIRCRAFT CABLE, EXTRA FLEXIBLE CONDUCTOR AND COMMERCIAL CONDUCTOR
  • PACKAGING TYPE BULK
  • YAV-L MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV1CL6
Product Name RING LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 105318-31 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-200-M6-L22 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - 10150494-101TRLF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers
Ring Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details