Hubbell Incorporated Ring Lug YAV18T1BOX

Description
BEVELED, HEAVY DUTY TYPE 22 AWG SOLID/STRANDED MIN. CONDUCTOR SIZE 18 AWG SOLID/STRANDED MAX. CONDUCTOR SIZE UL, CSA APPROVAL #6 TO #8 STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T] BRAND DIMENSION 0.76 INCH LENGTH X 0.31 INCH WIDTH SEAMLESS TUBULAR CRIMP BARREL MATERIAL ELECTROLYTIC COPPER YAV BOX MODEL
Datasheet
Description
BEVELED, HEAVY DUTY TYPE 22 AWG SOLID/STRANDED MIN. CONDUCTOR SIZE 18 AWG SOLID/STRANDED MAX. CONDUCTOR SIZE UL, CSA APPROVAL #6 TO #8 STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T] BRAND DIMENSION 0.76 INCH LENGTH X 0.31 INCH WIDTH SEAMLESS TUBULAR CRIMP BARREL MATERIAL ELECTROLYTIC COPPER YAV BOX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YAV18T1BOX - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YAV18T1BOX
Ring Lug YAV18T1BOX
BEVELED, HEAVY DUTY TYPE 22 AWG SOLID/STRANDED MIN. CONDUCTOR SIZE 18 AWG SOLID/STRANDED MAX. CONDUCTOR SIZE UL, CSA APPROVAL #6 TO #8 STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T] BRAND DIMENSION 0.76 INCH LENGTH X 0.31 INCH WIDTH SEAMLESS TUBULAR CRIMP BARREL MATERIAL ELECTROLYTIC COPPER YAV BOX MODEL
  • BEVELED, HEAVY DUTY TYPE
  • 22 AWG SOLID/STRANDED MIN. CONDUCTOR SIZE
  • 18 AWG SOLID/STRANDED MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • #6 TO #8 STUD SIZE
  • NON INSULATED INSULATION TYPE
  • HYLUG[T] BRAND
  • DIMENSION 0.76 INCH LENGTH X 0.31 INCH WIDTH
  • SEAMLESS TUBULAR CRIMP BARREL
  • MATERIAL ELECTROLYTIC COPPER
  • YAV BOX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV18T1BOX
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

8105 Nailclip on 0.20″ dia. Ring Terminal Adapter - 8105 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Quick Disconnects - 1-1377175-5 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 12 to 14 AWG
View Details
2 suppliers
Bootlace Ferrules - 1787362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details