Hubbell Incorporated Fork Lug YAV18T19FBOX

Description
BEVELED TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL #4 TO #6 STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T] BRAND DIMENSION 0.8 INCH LENGTH X 0.31 INCH WIDTH SEAMLESS BARREL MATERIAL ELECTRO TIN PLATED COPPER YAV-T-F BOX MODEL
Datasheet
Description
BEVELED TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL #4 TO #6 STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T] BRAND DIMENSION 0.8 INCH LENGTH X 0.31 INCH WIDTH SEAMLESS BARREL MATERIAL ELECTRO TIN PLATED COPPER YAV-T-F BOX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - YAV18T19FBOX - Hubbell Incorporated
Orange, CT, USA
BEVELED TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL #4 TO #6 STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T] BRAND DIMENSION 0.8 INCH LENGTH X 0.31 INCH WIDTH SEAMLESS BARREL MATERIAL ELECTRO TIN PLATED COPPER YAV-T-F BOX MODEL
  • BEVELED TYPE
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • #4 TO #6 STUD SIZE
  • NON INSULATED INSULATION TYPE
  • HYLUG[T] BRAND
  • DIMENSION 0.8 INCH LENGTH X 0.31 INCH WIDTH
  • SEAMLESS BARREL
  • MATERIAL ELECTRO TIN PLATED COPPER
  • YAV-T-F BOX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV18T19FBOX
Product Name Fork Lug
Terminal Type Fork Terminal; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Push-In Wire Connectors - WPC354 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
3mm Stud Solder Lug - 4004 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
4 suppliers
Ferrules - 2842.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details