Description
BEVELED, HEAVY DUTY TYPE
22 AWG SOLID/STRANDED MIN. CONDUCTOR SIZE
18 AWG SOLID/STRANDED MAX. CONDUCTOR SIZE
UL, CSA APPROVAL
#4 TO #6 STUD SIZE
NON INSULATED INSULATION TYPE
HYLUG[T] BRAND
DIMENSION 0.76 INCH LENGTH X 0.31 INCH WIDTH
SEAMLESS TUBULAR CRIMP BARREL
MATERIAL ELECTROLYTIC COPPER
YAV MODEL