Hubbell Incorporated COMPRESSION CABLE LUG YAV185M20

Description
ELECTRO TIN PLATED COPPER MATERIAL 87.3 MM OVERALL LENGTH 26.9 MM BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 185 SQ MM CONDUCTOR SIZE M20 STUD SIZE 18 DIE INDEX 32.8 MM W X 4.6 MM THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 29 MM YAV-M MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL 87.3 MM OVERALL LENGTH 26.9 MM BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 185 SQ MM CONDUCTOR SIZE M20 STUD SIZE 18 DIE INDEX 32.8 MM W X 4.6 MM THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 29 MM YAV-M MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YAV185M20 - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YAV185M20
COMPRESSION CABLE LUG YAV185M20
ELECTRO TIN PLATED COPPER MATERIAL 87.3 MM OVERALL LENGTH 26.9 MM BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 185 SQ MM CONDUCTOR SIZE M20 STUD SIZE 18 DIE INDEX 32.8 MM W X 4.6 MM THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 29 MM YAV-M MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • 87.3 MM OVERALL LENGTH
  • 26.9 MM BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 185 SQ MM CONDUCTOR SIZE
  • M20 STUD SIZE
  • 18 DIE INDEX
  • 32.8 MM W X 4.6 MM THK PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • CABLE ENTRY TYPE CHAMFERED
  • WIRE STRIP LENGTH 29 MM
  • YAV-M MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV185M20
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PV TERMINALS - 47876-000LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
PCB & Surface Mount Screw Terminals - OT-201-M8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers