ELECTRO TIN PLATED COPPER MATERIAL
76.2 MM OVERALL LENGTH
26.9 MM BARREL LENGTH
COPPER CONDUCTOR MATERIAL
600 V TO 35 KV VOLTAGE RATING
185 SQ MM CONDUCTOR SIZE
M16 STUD SIZE
18 DIE INDEX
32.8 MM W X 4.6 MM THK PAD SIZE
1 PAD HOLE(S)
STANDARD, STRAIGHT BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
CABLE ENTRY TYPE CHAMFERED
WIRE STRIP LENGTH 29 MM
YAV-M MODEL
Hubbell Incorporated
Done
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL
76.2 MM OVERALL LENGTH
26.9 MM BARREL LENGTH
COPPER CONDUCTOR MATERIAL
600 V TO 35 KV VOLTAGE RATING
185 SQ MM CONDUCTOR SIZE
M16 STUD SIZE
18 DIE INDEX
32.8 MM W X 4.6 MM THK PAD SIZE
1 PAD HOLE(S)
STANDARD, STRAIGHT BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
CABLE ENTRY TYPE CHAMFERED
WIRE STRIP LENGTH 29 MM
YAV-M MODEL
ELECTRO TIN PLATED COPPER MATERIAL
76.2 MM OVERALL LENGTH
26.9 MM BARREL LENGTH
COPPER CONDUCTOR MATERIAL
600 V TO 35 KV VOLTAGE RATING
185 SQ MM CONDUCTOR SIZE
M16 STUD SIZE
18 DIE INDEX
32.8 MM W X 4.6 MM THK PAD SIZE
1 PAD HOLE(S)
STANDARD, STRAIGHT BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
CABLE ENTRY TYPE CHAMFERED
WIRE STRIP LENGTH 29 MM
YAV-M MODEL