Hubbell Incorporated COMPRESSION CABLE LUG YAV185M12

Description
ELECTRO TIN PLATED COPPER MATERIAL 69.9 MM OVERALL LENGTH 26.9 MM BARREL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING 185 SQ MM CONDUCTOR SIZE M12 STUD SIZE 18 DIE INDEX 32.8 MM W X 4.3 MM THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 29 MM YAV-M MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL 69.9 MM OVERALL LENGTH 26.9 MM BARREL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING 185 SQ MM CONDUCTOR SIZE M12 STUD SIZE 18 DIE INDEX 32.8 MM W X 4.3 MM THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 29 MM YAV-M MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YAV185M12 - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YAV185M12
COMPRESSION CABLE LUG YAV185M12
ELECTRO TIN PLATED COPPER MATERIAL 69.9 MM OVERALL LENGTH 26.9 MM BARREL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING 185 SQ MM CONDUCTOR SIZE M12 STUD SIZE 18 DIE INDEX 32.8 MM W X 4.3 MM THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 29 MM YAV-M MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • 69.9 MM OVERALL LENGTH
  • 26.9 MM BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 185 SQ MM CONDUCTOR SIZE
  • M12 STUD SIZE
  • 18 DIE INDEX
  • 32.8 MM W X 4.3 MM THK PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • CABLE ENTRY TYPE CHAMFERED
  • WIRE STRIP LENGTH 29 MM
  • YAV-M MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV185M12
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2797.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Connector Contacts - 104481-8 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Ring Terminals - 1788629 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details