Hubbell Incorporated COMPRESSION CABLE LUG YAV1852M16

Description
ELECTRO TIN PLATED COPPER MATERIAL 120.9 MM OVERALL LENGTH 26.9 MM BARREL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING 185 SQ MM CONDUCTOR SIZE M16 STUD SIZE 18 DIE INDEX 32.8 MM W X 4.6 MM THK PAD SIZE 2 PAD HOLE(S) 44.5 MM PAD HOLE SPACING STANDARD BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 29 MM YAV-2M MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL 120.9 MM OVERALL LENGTH 26.9 MM BARREL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING 185 SQ MM CONDUCTOR SIZE M16 STUD SIZE 18 DIE INDEX 32.8 MM W X 4.6 MM THK PAD SIZE 2 PAD HOLE(S) 44.5 MM PAD HOLE SPACING STANDARD BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 29 MM YAV-2M MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YAV1852M16 - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YAV1852M16
COMPRESSION CABLE LUG YAV1852M16
ELECTRO TIN PLATED COPPER MATERIAL 120.9 MM OVERALL LENGTH 26.9 MM BARREL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING 185 SQ MM CONDUCTOR SIZE M16 STUD SIZE 18 DIE INDEX 32.8 MM W X 4.6 MM THK PAD SIZE 2 PAD HOLE(S) 44.5 MM PAD HOLE SPACING STANDARD BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 29 MM YAV-2M MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • 120.9 MM OVERALL LENGTH
  • 26.9 MM BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 185 SQ MM CONDUCTOR SIZE
  • M16 STUD SIZE
  • 18 DIE INDEX
  • 32.8 MM W X 4.6 MM THK PAD SIZE
  • 2 PAD HOLE(S)
  • 44.5 MM PAD HOLE SPACING
  • STANDARD BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • WIRE STRIP LENGTH 29 MM
  • YAV-2M MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV1852M16
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-003-M4-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
PTFE Insulated Split Fork Terminal - 11111 - Keystone Electronics Corp.
Specs
Material Tin Plated Brass
View Details
2 suppliers
Ferrules - 2864.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details