ELECTRO TIN PLATED COPPER MATERIAL
114.6 MM OVERALL LENGTH
26.9 MM BARREL LENGTH
COPPER CONDUCTOR MATERIAL
600 V TO 35 KV VOLTAGE RATING
185 SQ MM CONDUCTOR SIZE
M12 STUD SIZE
18 DIE INDEX
32.8 MM W X 4.6 MM THK PAD SIZE
2 PAD HOLE(S)
44.5 MM PAD HOLE SPACING
STANDARD BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
WIRE STRIP LENGTH 29 MM
YAV-2M MODEL
Hubbell Incorporated
Done
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL
114.6 MM OVERALL LENGTH
26.9 MM BARREL LENGTH
COPPER CONDUCTOR MATERIAL
600 V TO 35 KV VOLTAGE RATING
185 SQ MM CONDUCTOR SIZE
M12 STUD SIZE
18 DIE INDEX
32.8 MM W X 4.6 MM THK PAD SIZE
2 PAD HOLE(S)
44.5 MM PAD HOLE SPACING
STANDARD BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
WIRE STRIP LENGTH 29 MM
YAV-2M MODEL
ELECTRO TIN PLATED COPPER MATERIAL
114.6 MM OVERALL LENGTH
26.9 MM BARREL LENGTH
COPPER CONDUCTOR MATERIAL
600 V TO 35 KV VOLTAGE RATING
185 SQ MM CONDUCTOR SIZE
M12 STUD SIZE
18 DIE INDEX
32.8 MM W X 4.6 MM THK PAD SIZE
2 PAD HOLE(S)
44.5 MM PAD HOLE SPACING
STANDARD BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
WIRE STRIP LENGTH 29 MM
YAV-2M MODEL