Hubbell Incorporated COMPRESSION CABLE LUG YAV16M6

Description
ELECTRO TIN PLATED COPPER MATERIAL 33 MM OVERALL LENGTH 12.7 MM BARREL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING 16 SQ MM CONDUCTOR SIZE M6 STUD SIZE 7 DIE INDEX 12.2 MM W X 2 MM THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 13 MM YAV-M MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL 33 MM OVERALL LENGTH 12.7 MM BARREL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING 16 SQ MM CONDUCTOR SIZE M6 STUD SIZE 7 DIE INDEX 12.2 MM W X 2 MM THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 13 MM YAV-M MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YAV16M6 - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YAV16M6
COMPRESSION CABLE LUG YAV16M6
ELECTRO TIN PLATED COPPER MATERIAL 33 MM OVERALL LENGTH 12.7 MM BARREL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING 16 SQ MM CONDUCTOR SIZE M6 STUD SIZE 7 DIE INDEX 12.2 MM W X 2 MM THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 13 MM YAV-M MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • 33 MM OVERALL LENGTH
  • 12.7 MM BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 16 SQ MM CONDUCTOR SIZE
  • M6 STUD SIZE
  • 7 DIE INDEX
  • 12.2 MM W X 2 MM THK PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • CABLE ENTRY TYPE CHAMFERED
  • WIRE STRIP LENGTH 13 MM
  • YAV-M MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV16M6
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Push-In Wire Connectors - WPC355 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details