Hubbell Incorporated Fork Lug YAV14Z6BOX

Description
FLANGED TYPE 20 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL #8 TO #10 STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T] BRAND DIMENSION 1.04 INCH LENGTH X 0.37 INCH WIDTH SEAMLESS BARREL MATERIAL ELECTRO TIN PLATED COPPER YAV-Z BOX MODEL
Datasheet
Description
FLANGED TYPE 20 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL #8 TO #10 STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T] BRAND DIMENSION 1.04 INCH LENGTH X 0.37 INCH WIDTH SEAMLESS BARREL MATERIAL ELECTRO TIN PLATED COPPER YAV-Z BOX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - YAV14Z6BOX - Hubbell Incorporated
Orange, CT, USA
Fork Lug
YAV14Z6BOX
Fork Lug YAV14Z6BOX
FLANGED TYPE 20 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL #8 TO #10 STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T] BRAND DIMENSION 1.04 INCH LENGTH X 0.37 INCH WIDTH SEAMLESS BARREL MATERIAL ELECTRO TIN PLATED COPPER YAV-Z BOX MODEL
  • FLANGED TYPE
  • 20 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • #8 TO #10 STUD SIZE
  • NON INSULATED INSULATION TYPE
  • HYLUG[T] BRAND
  • DIMENSION 1.04 INCH LENGTH X 0.37 INCH WIDTH
  • SEAMLESS BARREL
  • MATERIAL ELECTRO TIN PLATED COPPER
  • YAV-Z BOX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV14Z6BOX
Product Name Fork Lug
Terminal Type Fork Terminal; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring #10 to 0.045″ Square Socket, Adapter - 8709 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Forked Turret Terminal - 1511-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Brass
View Details
3 suppliers
Connector Contacts - 1-175217-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Ring Terminals - 1787264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details