Hubbell Incorporated Ring Lug YAV14T34F

Description
BEVELED, HEAVY DUTY TYPE 20 AWG SOLID/STRANDED MIN. CONDUCTOR SIZE 14 AWG STRANDED, 12 AWG SOLID MAX. CONDUCTOR SIZE UL, CSA APPROVAL #4 TO #6 STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T] BRAND DIMENSION 0.79 INCH LENGTH X 0.31 INCH WIDTH SEAMLESS TUBULAR CRIMP BARREL MATERIAL ELECTROLYTIC COPPER YAV MODEL
Datasheet
Description
BEVELED, HEAVY DUTY TYPE 20 AWG SOLID/STRANDED MIN. CONDUCTOR SIZE 14 AWG STRANDED, 12 AWG SOLID MAX. CONDUCTOR SIZE UL, CSA APPROVAL #4 TO #6 STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T] BRAND DIMENSION 0.79 INCH LENGTH X 0.31 INCH WIDTH SEAMLESS TUBULAR CRIMP BARREL MATERIAL ELECTROLYTIC COPPER YAV MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YAV14T34F - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YAV14T34F
Ring Lug YAV14T34F
BEVELED, HEAVY DUTY TYPE 20 AWG SOLID/STRANDED MIN. CONDUCTOR SIZE 14 AWG STRANDED, 12 AWG SOLID MAX. CONDUCTOR SIZE UL, CSA APPROVAL #4 TO #6 STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T] BRAND DIMENSION 0.79 INCH LENGTH X 0.31 INCH WIDTH SEAMLESS TUBULAR CRIMP BARREL MATERIAL ELECTROLYTIC COPPER YAV MODEL
  • BEVELED, HEAVY DUTY TYPE
  • 20 AWG SOLID/STRANDED MIN. CONDUCTOR SIZE
  • 14 AWG STRANDED, 12 AWG SOLID MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • #4 TO #6 STUD SIZE
  • NON INSULATED INSULATION TYPE
  • HYLUG[T] BRAND
  • DIMENSION 0.79 INCH LENGTH X 0.31 INCH WIDTH
  • SEAMLESS TUBULAR CRIMP BARREL
  • MATERIAL ELECTROLYTIC COPPER
  • YAV MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV14T34F
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Push-In Wire Connectors - WPC356 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Male .205
Specs
Terminal Type Push On Terminal
Material Brass
View Details
3 suppliers
Ferrules - 2863.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details