Hubbell Incorporated Ring Lug YAV14T32F

Description
BEVELED, HEAVY DUTY TYPE 20 AWG SOLID/STRANDED MIN. CONDUCTOR SIZE 14 AWG STRANDED, 12 AWG SOLID MAX. CONDUCTOR SIZE UL, CSA APPROVAL 5/16 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T] BRAND DIMENSION 0.99 INCH LENGTH X 0.44 INCH WIDTH SEAMLESS TUBULAR CRIMP BARREL MATERIAL ELECTROLYTIC COPPER YAV MODEL
Datasheet
Description
BEVELED, HEAVY DUTY TYPE 20 AWG SOLID/STRANDED MIN. CONDUCTOR SIZE 14 AWG STRANDED, 12 AWG SOLID MAX. CONDUCTOR SIZE UL, CSA APPROVAL 5/16 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T] BRAND DIMENSION 0.99 INCH LENGTH X 0.44 INCH WIDTH SEAMLESS TUBULAR CRIMP BARREL MATERIAL ELECTROLYTIC COPPER YAV MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YAV14T32F - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YAV14T32F
Ring Lug YAV14T32F
BEVELED, HEAVY DUTY TYPE 20 AWG SOLID/STRANDED MIN. CONDUCTOR SIZE 14 AWG STRANDED, 12 AWG SOLID MAX. CONDUCTOR SIZE UL, CSA APPROVAL 5/16 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T] BRAND DIMENSION 0.99 INCH LENGTH X 0.44 INCH WIDTH SEAMLESS TUBULAR CRIMP BARREL MATERIAL ELECTROLYTIC COPPER YAV MODEL
  • BEVELED, HEAVY DUTY TYPE
  • 20 AWG SOLID/STRANDED MIN. CONDUCTOR SIZE
  • 14 AWG STRANDED, 12 AWG SOLID MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 5/16 INCH STUD SIZE
  • NON INSULATED INSULATION TYPE
  • HYLUG[T] BRAND
  • DIMENSION 0.99 INCH LENGTH X 0.44 INCH WIDTH
  • SEAMLESS TUBULAR CRIMP BARREL
  • MATERIAL ELECTROLYTIC COPPER
  • YAV MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV14T32F
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 083143-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.6100 to 1.21 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-009-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
PV TERMINALS - 47876-000LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Ring Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details