Hubbell Incorporated Fork Lug YAV14T3

Description
FLANGED TYPE 20 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL #8 TO #10 STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T] BRAND DIMENSION 1.04 INCH LENGTH X 0.37 INCH WIDTH SEAMLESS BARREL MATERIAL ELECTRO TIN PLATED COPPER YAV-Z MODEL
Datasheet
Description
FLANGED TYPE 20 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL #8 TO #10 STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T] BRAND DIMENSION 1.04 INCH LENGTH X 0.37 INCH WIDTH SEAMLESS BARREL MATERIAL ELECTRO TIN PLATED COPPER YAV-Z MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - YAV14T3 - Hubbell Incorporated
Orange, CT, USA
Fork Lug
YAV14T3
Fork Lug YAV14T3
FLANGED TYPE 20 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL #8 TO #10 STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T] BRAND DIMENSION 1.04 INCH LENGTH X 0.37 INCH WIDTH SEAMLESS BARREL MATERIAL ELECTRO TIN PLATED COPPER YAV-Z MODEL
  • FLANGED TYPE
  • 20 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • #8 TO #10 STUD SIZE
  • NON INSULATED INSULATION TYPE
  • HYLUG[T] BRAND
  • DIMENSION 1.04 INCH LENGTH X 0.37 INCH WIDTH
  • SEAMLESS BARREL
  • MATERIAL ELECTRO TIN PLATED COPPER
  • YAV-Z MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV14T3
Product Name Fork Lug
Terminal Type Fork Terminal; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1123910-1 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5100 to 1.38 mm2
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Female Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details