Hubbell Incorporated Ring Lug YAV14T2

Description
BEVELED, HEAVY DUTY TYPE 20 AWG SOLID/STRANDED MIN. CONDUCTOR SIZE 14 AWG STRANDED, 12 AWG SOLID MAX. CONDUCTOR SIZE UL, CSA APPROVAL 1/4 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T] BRAND DIMENSION 0.99 INCH LENGTH X 0.42 INCH WIDTH SEAMLESS TUBULAR CRIMP BARREL MATERIAL ELECTROLYTIC COPPER YAV MODEL
Datasheet
Description
BEVELED, HEAVY DUTY TYPE 20 AWG SOLID/STRANDED MIN. CONDUCTOR SIZE 14 AWG STRANDED, 12 AWG SOLID MAX. CONDUCTOR SIZE UL, CSA APPROVAL 1/4 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T] BRAND DIMENSION 0.99 INCH LENGTH X 0.42 INCH WIDTH SEAMLESS TUBULAR CRIMP BARREL MATERIAL ELECTROLYTIC COPPER YAV MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YAV14T2 - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YAV14T2
Ring Lug YAV14T2
BEVELED, HEAVY DUTY TYPE 20 AWG SOLID/STRANDED MIN. CONDUCTOR SIZE 14 AWG STRANDED, 12 AWG SOLID MAX. CONDUCTOR SIZE UL, CSA APPROVAL 1/4 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T] BRAND DIMENSION 0.99 INCH LENGTH X 0.42 INCH WIDTH SEAMLESS TUBULAR CRIMP BARREL MATERIAL ELECTROLYTIC COPPER YAV MODEL
  • BEVELED, HEAVY DUTY TYPE
  • 20 AWG SOLID/STRANDED MIN. CONDUCTOR SIZE
  • 14 AWG STRANDED, 12 AWG SOLID MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 1/4 INCH STUD SIZE
  • NON INSULATED INSULATION TYPE
  • HYLUG[T] BRAND
  • DIMENSION 0.99 INCH LENGTH X 0.42 INCH WIDTH
  • SEAMLESS TUBULAR CRIMP BARREL
  • MATERIAL ELECTROLYTIC COPPER
  • YAV MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV14T2
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

8105 Nailclip on 0.20″ dia. Ring Terminal Adapter - 8105 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Connector Contacts - 0641-2-1631L - TE Connectivity
Specs
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Ring Terminals - 1788661 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details