Hubbell Incorporated Ring Lug YAV14L33BOX

Description
BEVELED, HEAVY DUTY TYPE 20 AWG SOLID/STRANDED MIN. CONDUCTOR SIZE 12 AWG SOLID, 14 AWG STRANDED MAX. CONDUCTOR SIZE UL, CSA APPROVAL #4 TO #6 STUD SIZE NON-INSULATED INSULATION TYPE HYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 0.71 INCH L X 0.25 INCH W SEAMLESS TUBULAR CRIMP BARREL MATERIAL ELECTROLYTIC TIN PLATED COPPER WIRE STRIP LENGTH 9/32 INCH YAV BOX MODEL
Datasheet
Description
BEVELED, HEAVY DUTY TYPE 20 AWG SOLID/STRANDED MIN. CONDUCTOR SIZE 12 AWG SOLID, 14 AWG STRANDED MAX. CONDUCTOR SIZE UL, CSA APPROVAL #4 TO #6 STUD SIZE NON-INSULATED INSULATION TYPE HYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 0.71 INCH L X 0.25 INCH W SEAMLESS TUBULAR CRIMP BARREL MATERIAL ELECTROLYTIC TIN PLATED COPPER WIRE STRIP LENGTH 9/32 INCH YAV BOX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YAV14L33BOX - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YAV14L33BOX
Ring Lug YAV14L33BOX
BEVELED, HEAVY DUTY TYPE 20 AWG SOLID/STRANDED MIN. CONDUCTOR SIZE 12 AWG SOLID, 14 AWG STRANDED MAX. CONDUCTOR SIZE UL, CSA APPROVAL #4 TO #6 STUD SIZE NON-INSULATED INSULATION TYPE HYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 0.71 INCH L X 0.25 INCH W SEAMLESS TUBULAR CRIMP BARREL MATERIAL ELECTROLYTIC TIN PLATED COPPER WIRE STRIP LENGTH 9/32 INCH YAV BOX MODEL
  • BEVELED, HEAVY DUTY TYPE
  • 20 AWG SOLID/STRANDED MIN. CONDUCTOR SIZE
  • 12 AWG SOLID, 14 AWG STRANDED MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • #4 TO #6 STUD SIZE
  • NON-INSULATED INSULATION TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • DIMENSION 0.71 INCH L X 0.25 INCH W
  • SEAMLESS TUBULAR CRIMP BARREL
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • WIRE STRIP LENGTH 9/32 INCH
  • YAV BOX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV14L33BOX
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data