Hubbell Incorporated Fork Lug YAV14H32F

Description
FLANGED TYPE 20 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL #4 TO #6 STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T] BRAND DIMENSION 0.96 INCH LENGTH X 0.3 INCH WIDTH SEAMLESS BARREL MATERIAL ELECTRO TIN PLATED COPPER YAV-H-F MODEL
Datasheet
Description
FLANGED TYPE 20 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL #4 TO #6 STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T] BRAND DIMENSION 0.96 INCH LENGTH X 0.3 INCH WIDTH SEAMLESS BARREL MATERIAL ELECTRO TIN PLATED COPPER YAV-H-F MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - YAV14H32F - Hubbell Incorporated
Orange, CT, USA
Fork Lug
YAV14H32F
Fork Lug YAV14H32F
FLANGED TYPE 20 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL #4 TO #6 STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T] BRAND DIMENSION 0.96 INCH LENGTH X 0.3 INCH WIDTH SEAMLESS BARREL MATERIAL ELECTRO TIN PLATED COPPER YAV-H-F MODEL
  • FLANGED TYPE
  • 20 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • #4 TO #6 STUD SIZE
  • NON INSULATED INSULATION TYPE
  • HYLUG[T] BRAND
  • DIMENSION 0.96 INCH LENGTH X 0.3 INCH WIDTH
  • SEAMLESS BARREL
  • MATERIAL ELECTRO TIN PLATED COPPER
  • YAV-H-F MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV14H32F
Product Name Fork Lug
Terminal Type Fork Terminal; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Ferrules - 2871.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Terminals - Turret Connectors - 36-1532-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details