Hubbell Incorporated Ring Lug YAV14H1BOX

Description
SEAMLESS BARREL, HEAVY DUTY WITH SHROUD TYPE 16 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 14 AWG STRANDED (COPPER) MAX. CONDUCTOR SIZE UL, CSA APPROVAL #6 TO #8 STUD SIZE NON-INSULATED INSULATION TYPE HYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 0.92 INCH L X 0.31 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER WIRE STRIP LENGTH 9/32 INCH MAXIMUM INSULATION DIAMETER 0.150 INCH WITH SHROUD YAV-H BOX MODEL
Datasheet
Description
SEAMLESS BARREL, HEAVY DUTY WITH SHROUD TYPE 16 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 14 AWG STRANDED (COPPER) MAX. CONDUCTOR SIZE UL, CSA APPROVAL #6 TO #8 STUD SIZE NON-INSULATED INSULATION TYPE HYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 0.92 INCH L X 0.31 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER WIRE STRIP LENGTH 9/32 INCH MAXIMUM INSULATION DIAMETER 0.150 INCH WITH SHROUD YAV-H BOX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YAV14H1BOX - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YAV14H1BOX
Ring Lug YAV14H1BOX
SEAMLESS BARREL, HEAVY DUTY WITH SHROUD TYPE 16 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 14 AWG STRANDED (COPPER) MAX. CONDUCTOR SIZE UL, CSA APPROVAL #6 TO #8 STUD SIZE NON-INSULATED INSULATION TYPE HYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 0.92 INCH L X 0.31 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER WIRE STRIP LENGTH 9/32 INCH MAXIMUM INSULATION DIAMETER 0.150 INCH WITH SHROUD YAV-H BOX MODEL
  • SEAMLESS BARREL, HEAVY DUTY WITH SHROUD TYPE
  • 16 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE
  • 14 AWG STRANDED (COPPER) MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • #6 TO #8 STUD SIZE
  • NON-INSULATED INSULATION TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • DIMENSION 0.92 INCH L X 0.31 INCH W
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • WIRE STRIP LENGTH 9/32 INCH
  • MAXIMUM INSULATION DIAMETER 0.150 INCH
  • WITH SHROUD
  • YAV-H BOX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV14H1BOX
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-003-M4-L8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
FLEX 2.54 - 73396-403LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Hook Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details