Hubbell Incorporated COMPRESSION CABLE LUG YAV120FM10

Description
ELECTRO TIN PLATED COPPER MATERIAL 61 MM OVERALL LENGTH 26.2 MM BARREL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING 120 SQ MM CONDUCTOR SIZE M10 STUD SIZE 15 DIE INDEX 29 MM W X 3.8 MM THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 27 MM YAV-FM MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL 61 MM OVERALL LENGTH 26.2 MM BARREL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING 120 SQ MM CONDUCTOR SIZE M10 STUD SIZE 15 DIE INDEX 29 MM W X 3.8 MM THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 27 MM YAV-FM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YAV120FM10 - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YAV120FM10
COMPRESSION CABLE LUG YAV120FM10
ELECTRO TIN PLATED COPPER MATERIAL 61 MM OVERALL LENGTH 26.2 MM BARREL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING 120 SQ MM CONDUCTOR SIZE M10 STUD SIZE 15 DIE INDEX 29 MM W X 3.8 MM THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 27 MM YAV-FM MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • 61 MM OVERALL LENGTH
  • 26.2 MM BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 120 SQ MM CONDUCTOR SIZE
  • M10 STUD SIZE
  • 15 DIE INDEX
  • 29 MM W X 3.8 MM THK PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • CABLE ENTRY TYPE CHAMFERED
  • WIRE STRIP LENGTH 27 MM
  • YAV-FM MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV120FM10
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
PCB & Surface Mount Screw Terminals - OT-003-M4-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details