Hubbell Incorporated Ring Lug YAV10T3

Description
BEVELED, HEAVY DUTY TYPE 14 AWG STRANDED, 12 AWG SOLID/STRANDED MIN. CONDUCTOR SIZE 10 AWG SOLID/STRANDED MAX. CONDUCTOR SIZE UL, CSA APPROVAL 1/4 INCH STUD SIZE NON-INSULATED INSULATION TYPE HYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 1.09 INCH L X 0.47 INCH W SEAMLESS TUBULAR CRIMP BARREL MATERIAL ELECTROLYTIC TIN PLATED COPPER WIRE STRIP LENGTH 7/16 INCH YAV MODEL
Datasheet
Description
BEVELED, HEAVY DUTY TYPE 14 AWG STRANDED, 12 AWG SOLID/STRANDED MIN. CONDUCTOR SIZE 10 AWG SOLID/STRANDED MAX. CONDUCTOR SIZE UL, CSA APPROVAL 1/4 INCH STUD SIZE NON-INSULATED INSULATION TYPE HYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 1.09 INCH L X 0.47 INCH W SEAMLESS TUBULAR CRIMP BARREL MATERIAL ELECTROLYTIC TIN PLATED COPPER WIRE STRIP LENGTH 7/16 INCH YAV MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YAV10T3 - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YAV10T3
Ring Lug YAV10T3
BEVELED, HEAVY DUTY TYPE 14 AWG STRANDED, 12 AWG SOLID/STRANDED MIN. CONDUCTOR SIZE 10 AWG SOLID/STRANDED MAX. CONDUCTOR SIZE UL, CSA APPROVAL 1/4 INCH STUD SIZE NON-INSULATED INSULATION TYPE HYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 1.09 INCH L X 0.47 INCH W SEAMLESS TUBULAR CRIMP BARREL MATERIAL ELECTROLYTIC TIN PLATED COPPER WIRE STRIP LENGTH 7/16 INCH YAV MODEL
  • BEVELED, HEAVY DUTY TYPE
  • 14 AWG STRANDED, 12 AWG SOLID/STRANDED MIN. CONDUCTOR SIZE
  • 10 AWG SOLID/STRANDED MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 1/4 INCH STUD SIZE
  • NON-INSULATED INSULATION TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • DIMENSION 1.09 INCH L X 0.47 INCH W
  • SEAMLESS TUBULAR CRIMP BARREL
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • WIRE STRIP LENGTH 7/16 INCH
  • YAV MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV10T3
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PV TERMINALS - 47876-000LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
PCB & Surface Mount Screw Terminals - OT-016-M6-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers