Hubbell Incorporated Ring Lug YAV10T2

Description
BEVELED, HEAVY DUTY TYPE 14 AWG STRANDED, 12 AWG SOLID/STRANDED MIN. CONDUCTOR SIZE 10 AWG SOLID/STRANDED MAX. CONDUCTOR SIZE UL, CSA APPROVAL 5/16 INCH STUD SIZE NON-INSULATED INSULATION TYPE HYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 1.06 INCH L X 0.53 INCH W SEAMLESS TUBULAR CRIMP BARREL MATERIAL ELECTROLYTIC TIN PLATED COPPER WIRE STRIP LENGTH 7/16 INCH YAV MODEL
Datasheet
Description
BEVELED, HEAVY DUTY TYPE 14 AWG STRANDED, 12 AWG SOLID/STRANDED MIN. CONDUCTOR SIZE 10 AWG SOLID/STRANDED MAX. CONDUCTOR SIZE UL, CSA APPROVAL 5/16 INCH STUD SIZE NON-INSULATED INSULATION TYPE HYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 1.06 INCH L X 0.53 INCH W SEAMLESS TUBULAR CRIMP BARREL MATERIAL ELECTROLYTIC TIN PLATED COPPER WIRE STRIP LENGTH 7/16 INCH YAV MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YAV10T2 - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YAV10T2
Ring Lug YAV10T2
BEVELED, HEAVY DUTY TYPE 14 AWG STRANDED, 12 AWG SOLID/STRANDED MIN. CONDUCTOR SIZE 10 AWG SOLID/STRANDED MAX. CONDUCTOR SIZE UL, CSA APPROVAL 5/16 INCH STUD SIZE NON-INSULATED INSULATION TYPE HYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 1.06 INCH L X 0.53 INCH W SEAMLESS TUBULAR CRIMP BARREL MATERIAL ELECTROLYTIC TIN PLATED COPPER WIRE STRIP LENGTH 7/16 INCH YAV MODEL
  • BEVELED, HEAVY DUTY TYPE
  • 14 AWG STRANDED, 12 AWG SOLID/STRANDED MIN. CONDUCTOR SIZE
  • 10 AWG SOLID/STRANDED MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 5/16 INCH STUD SIZE
  • NON-INSULATED INSULATION TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • DIMENSION 1.06 INCH L X 0.53 INCH W
  • SEAMLESS TUBULAR CRIMP BARREL
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • WIRE STRIP LENGTH 7/16 INCH
  • YAV MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV10T2
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

8103 Nailclip on Double Banana Plug Adapter - 8103 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Terminals - Turret Connectors - 36-1507-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
Connector Contacts - 0641-1-2031L - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Ring Terminals - 119160 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details