Hubbell Incorporated Ring Lug YAV10T11BOX

Description
BEVELED, HEAVY DUTY TYPE 14 AWG STRANDED, 12 AWG SOLID/STRANDED MIN. CONDUCTOR SIZE 14 AWG STRANDED, 12 AWG SOLID/STRANDED MAX. CONDUCTOR SIZE UL, CSA APPROVAL #6 TO #8 STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T] BRAND DIMENSION 0.97 INCH LENGTH X 0.38 INCH WIDTH SEAMLESS TUBULAR CRIMP BARREL MATERIAL ELECTROLYTIC COPPER YAV BOX MODEL
Datasheet
Description
BEVELED, HEAVY DUTY TYPE 14 AWG STRANDED, 12 AWG SOLID/STRANDED MIN. CONDUCTOR SIZE 14 AWG STRANDED, 12 AWG SOLID/STRANDED MAX. CONDUCTOR SIZE UL, CSA APPROVAL #6 TO #8 STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T] BRAND DIMENSION 0.97 INCH LENGTH X 0.38 INCH WIDTH SEAMLESS TUBULAR CRIMP BARREL MATERIAL ELECTROLYTIC COPPER YAV BOX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YAV10T11BOX - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YAV10T11BOX
Ring Lug YAV10T11BOX
BEVELED, HEAVY DUTY TYPE 14 AWG STRANDED, 12 AWG SOLID/STRANDED MIN. CONDUCTOR SIZE 14 AWG STRANDED, 12 AWG SOLID/STRANDED MAX. CONDUCTOR SIZE UL, CSA APPROVAL #6 TO #8 STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T] BRAND DIMENSION 0.97 INCH LENGTH X 0.38 INCH WIDTH SEAMLESS TUBULAR CRIMP BARREL MATERIAL ELECTROLYTIC COPPER YAV BOX MODEL
  • BEVELED, HEAVY DUTY TYPE
  • 14 AWG STRANDED, 12 AWG SOLID/STRANDED MIN. CONDUCTOR SIZE
  • 14 AWG STRANDED, 12 AWG SOLID/STRANDED MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • #6 TO #8 STUD SIZE
  • NON INSULATED INSULATION TYPE
  • HYLUG[T] BRAND
  • DIMENSION 0.97 INCH LENGTH X 0.38 INCH WIDTH
  • SEAMLESS TUBULAR CRIMP BARREL
  • MATERIAL ELECTROLYTIC COPPER
  • YAV BOX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV10T11BOX
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104479-0 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-004-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
FLEX 2.54 - 73396-403LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Hook Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details