Hubbell Incorporated COMPRESSION CABLE LUG YAV10M6

Description
ELECTRO TIN PLATED COPPER MATERIAL 31 MM OVERALL LENGTH 11.2 MM BARREL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING 10 SQ MM CONDUCTOR SIZE M6 STUD SIZE 49 DIE INDEX 11.7 MM W X 1.8 MM THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 11 MM YAV-M MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL 31 MM OVERALL LENGTH 11.2 MM BARREL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING 10 SQ MM CONDUCTOR SIZE M6 STUD SIZE 49 DIE INDEX 11.7 MM W X 1.8 MM THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 11 MM YAV-M MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YAV10M6 - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YAV10M6
COMPRESSION CABLE LUG YAV10M6
ELECTRO TIN PLATED COPPER MATERIAL 31 MM OVERALL LENGTH 11.2 MM BARREL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING 10 SQ MM CONDUCTOR SIZE M6 STUD SIZE 49 DIE INDEX 11.7 MM W X 1.8 MM THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 11 MM YAV-M MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • 31 MM OVERALL LENGTH
  • 11.2 MM BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 10 SQ MM CONDUCTOR SIZE
  • M6 STUD SIZE
  • 49 DIE INDEX
  • 11.7 MM W X 1.8 MM THK PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • CABLE ENTRY TYPE CHAMFERED
  • WIRE STRIP LENGTH 11 MM
  • YAV-M MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV10M6
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, Heavy-Duty - 86-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
Material Nylon
View Details
Hook Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details