Hubbell Incorporated Ring Lug YAV10HBOX

Description
SEAMLESS BARREL, HEAVY DUTY WITH SHROUD TYPE 12 AWG (AIRCRAFT), 12 AWG STRANDED (COPPER), 6 NAVY MIN. CONDUCTOR SIZE 10 AWG STRANDED (COPPER), 10 AWG (AIRCRAFT), 9 NAVY MAX. CONDUCTOR SIZE UL, CSA APPROVAL #8 TO #10 STUD SIZE NON-INSULATED INSULATION TYPE HYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 1.05 INCH L X 0.38 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER WIRE STRIP LENGTH 7/16 INCH MAXIMUM INSULATION DIAMETER 0.192 INCH WITH SHROUD YAV-H BOX MODEL
Datasheet
Description
SEAMLESS BARREL, HEAVY DUTY WITH SHROUD TYPE 12 AWG (AIRCRAFT), 12 AWG STRANDED (COPPER), 6 NAVY MIN. CONDUCTOR SIZE 10 AWG STRANDED (COPPER), 10 AWG (AIRCRAFT), 9 NAVY MAX. CONDUCTOR SIZE UL, CSA APPROVAL #8 TO #10 STUD SIZE NON-INSULATED INSULATION TYPE HYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 1.05 INCH L X 0.38 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER WIRE STRIP LENGTH 7/16 INCH MAXIMUM INSULATION DIAMETER 0.192 INCH WITH SHROUD YAV-H BOX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YAV10HBOX - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YAV10HBOX
Ring Lug YAV10HBOX
SEAMLESS BARREL, HEAVY DUTY WITH SHROUD TYPE 12 AWG (AIRCRAFT), 12 AWG STRANDED (COPPER), 6 NAVY MIN. CONDUCTOR SIZE 10 AWG STRANDED (COPPER), 10 AWG (AIRCRAFT), 9 NAVY MAX. CONDUCTOR SIZE UL, CSA APPROVAL #8 TO #10 STUD SIZE NON-INSULATED INSULATION TYPE HYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 1.05 INCH L X 0.38 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER WIRE STRIP LENGTH 7/16 INCH MAXIMUM INSULATION DIAMETER 0.192 INCH WITH SHROUD YAV-H BOX MODEL
  • SEAMLESS BARREL, HEAVY DUTY WITH SHROUD TYPE
  • 12 AWG (AIRCRAFT), 12 AWG STRANDED (COPPER), 6 NAVY MIN. CONDUCTOR SIZE
  • 10 AWG STRANDED (COPPER), 10 AWG (AIRCRAFT), 9 NAVY MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • #8 TO #10 STUD SIZE
  • NON-INSULATED INSULATION TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • DIMENSION 1.05 INCH L X 0.38 INCH W
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • WIRE STRIP LENGTH 7/16 INCH
  • MAXIMUM INSULATION DIAMETER 0.192 INCH
  • WITH SHROUD
  • YAV-H BOX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV10HBOX
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
FLEX 2.54 - 77727-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
PCB & Surface Mount Screw Terminals - OT-017F-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details