Hubbell Incorporated Compression Terminal YASO321R2N

Description
STACKING TYPE ALUMINUM MATERIAL 6-7/8 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 317, 705, K1-1/8 DIE INDEX 3 INCH L X 1-1/4 INCH W X 3/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 336.4 KCMIL ACSR CONDUCTOR SIZE 350 KCMIL (ALUMINUM), 250 TO 300 KCMIL (COPPER) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[TM] BRAND ROHS COMPATIBLE YASO-R-2N MODEL
Datasheet
Description
STACKING TYPE ALUMINUM MATERIAL 6-7/8 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 317, 705, K1-1/8 DIE INDEX 3 INCH L X 1-1/4 INCH W X 3/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 336.4 KCMIL ACSR CONDUCTOR SIZE 350 KCMIL (ALUMINUM), 250 TO 300 KCMIL (COPPER) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[TM] BRAND ROHS COMPATIBLE YASO-R-2N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - YASO321R2N - Hubbell Incorporated
Orange, CT, USA
Compression Terminal
YASO321R2N
Compression Terminal YASO321R2N
STACKING TYPE ALUMINUM MATERIAL 6-7/8 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 317, 705, K1-1/8 DIE INDEX 3 INCH L X 1-1/4 INCH W X 3/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 336.4 KCMIL ACSR CONDUCTOR SIZE 350 KCMIL (ALUMINUM), 250 TO 300 KCMIL (COPPER) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[TM] BRAND ROHS COMPATIBLE YASO-R-2N MODEL
  • STACKING TYPE
  • ALUMINUM MATERIAL
  • 6-7/8 INCH OVERALL LENGTH
  • ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 9/16 INCH STUD SIZE
  • 317, 705, K1-1/8 DIE INDEX
  • 3 INCH L X 1-1/4 INCH W X 3/8 INCH THK PAD SIZE
  • 2 NEMA PAD HOLE(S)
  • 336.4 KCMIL ACSR CONDUCTOR SIZE
  • 350 KCMIL (ALUMINUM), 250 TO 300 KCMIL (COPPER) ALUMINUM/COPPER CONDUCTOR SIZE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • YASO-R-2N MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YASO321R2N
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-003-M4-L8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details