Hubbell Incorporated Compression Terminal YASO26R2N

Description
STACKING TYPE ALUMINUM MATERIAL 5-5/8 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 249, K840 DIE INDEX 3 INCH L X 1-1/4 INCH W X 5/16 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 2/0 AWG ACSR CONDUCTOR SIZE 2/0 AWG ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[TM] BRAND ROHS COMPATIBLE YASO-R-2N MODEL
Datasheet
Description
STACKING TYPE ALUMINUM MATERIAL 5-5/8 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 249, K840 DIE INDEX 3 INCH L X 1-1/4 INCH W X 5/16 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 2/0 AWG ACSR CONDUCTOR SIZE 2/0 AWG ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[TM] BRAND ROHS COMPATIBLE YASO-R-2N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - YASO26R2N - Hubbell Incorporated
Orange, CT, USA
Compression Terminal
YASO26R2N
Compression Terminal YASO26R2N
STACKING TYPE ALUMINUM MATERIAL 5-5/8 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 249, K840 DIE INDEX 3 INCH L X 1-1/4 INCH W X 5/16 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 2/0 AWG ACSR CONDUCTOR SIZE 2/0 AWG ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[TM] BRAND ROHS COMPATIBLE YASO-R-2N MODEL
  • STACKING TYPE
  • ALUMINUM MATERIAL
  • 5-5/8 INCH OVERALL LENGTH
  • ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 9/16 INCH STUD SIZE
  • 249, K840 DIE INDEX
  • 3 INCH L X 1-1/4 INCH W X 5/16 INCH THK PAD SIZE
  • 2 NEMA PAD HOLE(S)
  • 2/0 AWG ACSR CONDUCTOR SIZE
  • 2/0 AWG ALUMINUM/COPPER CONDUCTOR SIZE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • YASO-R-2N MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YASO26R2N
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Female Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details
E-Z-Nailclip Test Terminal, High Temperature - 84-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
View Details