Hubbell Incorporated Compression Terminal YAS361R2N

Description
STACKING TYPE ALUMINUM MATERIAL 7-1/2 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 608, 722, K1-5/16 DIE INDEX 3 INCH L X 2-1/8 INCH W X 1/2 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 477 KCMIL ACSR CONDUCTOR SIZE 500 KCMIL ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[TM] BRAND ROHS COMPATIBLE YAS-R-2N MODEL
Datasheet
Description
STACKING TYPE ALUMINUM MATERIAL 7-1/2 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 608, 722, K1-5/16 DIE INDEX 3 INCH L X 2-1/8 INCH W X 1/2 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 477 KCMIL ACSR CONDUCTOR SIZE 500 KCMIL ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[TM] BRAND ROHS COMPATIBLE YAS-R-2N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - YAS361R2N - Hubbell Incorporated
Orange, CT, USA
Compression Terminal
YAS361R2N
Compression Terminal YAS361R2N
STACKING TYPE ALUMINUM MATERIAL 7-1/2 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 608, 722, K1-5/16 DIE INDEX 3 INCH L X 2-1/8 INCH W X 1/2 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 477 KCMIL ACSR CONDUCTOR SIZE 500 KCMIL ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[TM] BRAND ROHS COMPATIBLE YAS-R-2N MODEL
  • STACKING TYPE
  • ALUMINUM MATERIAL
  • 7-1/2 INCH OVERALL LENGTH
  • ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 9/16 INCH STUD SIZE
  • 608, 722, K1-5/16 DIE INDEX
  • 3 INCH L X 2-1/8 INCH W X 1/2 INCH THK PAD SIZE
  • 2 NEMA PAD HOLE(S)
  • 477 KCMIL ACSR CONDUCTOR SIZE
  • 500 KCMIL ALUMINUM/COPPER CONDUCTOR SIZE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • YAS-R-2N MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAS361R2N
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data