STACKING TYPE
ALUMINUM MATERIAL
7 3/16 INCH OVERALL LENGTH
ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL
9/16 INCH STUD SIZE
317, 705, K1-1/8 DIE INDEX
3 INCH L X 1 5/8 INCH W X 7/16 INCH THK PAD SIZE
2 NEMA PAD HOLE(S)
397 KCMIL ACSR CONDUCTOR SIZE
400 KCMIL STRANDED ALUMINUM/COPPER CONDUCTOR SIZE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
STUD HOLE SPACING 1 3/4 INCH
COLOR CODE GREEN
YAS-R-2N MODEL
Hubbell Incorporated
Done
Datasheet
Description
STACKING TYPE
ALUMINUM MATERIAL
7 3/16 INCH OVERALL LENGTH
ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL
9/16 INCH STUD SIZE
317, 705, K1-1/8 DIE INDEX
3 INCH L X 1 5/8 INCH W X 7/16 INCH THK PAD SIZE
2 NEMA PAD HOLE(S)
397 KCMIL ACSR CONDUCTOR SIZE
400 KCMIL STRANDED ALUMINUM/COPPER CONDUCTOR SIZE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
STUD HOLE SPACING 1 3/4 INCH
COLOR CODE GREEN
YAS-R-2N MODEL
STACKING TYPE
ALUMINUM MATERIAL
7 3/16 INCH OVERALL LENGTH
ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL
9/16 INCH STUD SIZE
317, 705, K1-1/8 DIE INDEX
3 INCH L X 1 5/8 INCH W X 7/16 INCH THK PAD SIZE
2 NEMA PAD HOLE(S)
397 KCMIL ACSR CONDUCTOR SIZE
400 KCMIL STRANDED ALUMINUM/COPPER CONDUCTOR SIZE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
STUD HOLE SPACING 1 3/4 INCH
COLOR CODE GREEN
YAS-R-2N MODEL