Hubbell Incorporated Compression Terminal YAK39A2G1

Description
STACKING TYPE CAST ALUMINUM MATERIAL 8-1/4 INCH OVERALL LENGTH AAC/ALUMINUM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 608, 722, 786 DIE INDEX 3 INCH L X 1-5/8 INCH W X 5/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 700 TO 750 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[TM] BRAND ROHS COMPATIBLE
Datasheet
Description
STACKING TYPE CAST ALUMINUM MATERIAL 8-1/4 INCH OVERALL LENGTH AAC/ALUMINUM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 608, 722, 786 DIE INDEX 3 INCH L X 1-5/8 INCH W X 5/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 700 TO 750 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[TM] BRAND ROHS COMPATIBLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - YAK39A2G1 - Hubbell Incorporated
Orange, CT, USA
Compression Terminal
YAK39A2G1
Compression Terminal YAK39A2G1
STACKING TYPE CAST ALUMINUM MATERIAL 8-1/4 INCH OVERALL LENGTH AAC/ALUMINUM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 608, 722, 786 DIE INDEX 3 INCH L X 1-5/8 INCH W X 5/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 700 TO 750 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[TM] BRAND ROHS COMPATIBLE
  • STACKING TYPE
  • CAST ALUMINUM MATERIAL
  • 8-1/4 INCH OVERALL LENGTH
  • AAC/ALUMINUM CONDUCTOR MATERIAL
  • 9/16 INCH STUD SIZE
  • 608, 722, 786 DIE INDEX
  • 3 INCH L X 1-5/8 INCH W X 5/8 INCH THK PAD SIZE
  • 2 NEMA PAD HOLE(S)
  • 700 TO 750 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAK39A2G1
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Push-In Wire Connectors - WPC353 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details