Hubbell Incorporated Compression Terminal YAK34A2G2

Description
STACKING TYPE CAST ALUMINUM MATERIAL 7-3/4 INCH OVERALL LENGTH AAC/ALUMINUM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 317, 705 DIE INDEX 3-1/4 INCH L X 1-5/8 INCH W X 7/16 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 500 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[TM] BRAND ROHS COMPATIBLE
Datasheet
Description
STACKING TYPE CAST ALUMINUM MATERIAL 7-3/4 INCH OVERALL LENGTH AAC/ALUMINUM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 317, 705 DIE INDEX 3-1/4 INCH L X 1-5/8 INCH W X 7/16 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 500 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[TM] BRAND ROHS COMPATIBLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - YAK34A2G2 - Hubbell Incorporated
Orange, CT, USA
Compression Terminal
YAK34A2G2
Compression Terminal YAK34A2G2
STACKING TYPE CAST ALUMINUM MATERIAL 7-3/4 INCH OVERALL LENGTH AAC/ALUMINUM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 317, 705 DIE INDEX 3-1/4 INCH L X 1-5/8 INCH W X 7/16 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 500 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[TM] BRAND ROHS COMPATIBLE
  • STACKING TYPE
  • CAST ALUMINUM MATERIAL
  • 7-3/4 INCH OVERALL LENGTH
  • AAC/ALUMINUM CONDUCTOR MATERIAL
  • 9/16 INCH STUD SIZE
  • 317, 705 DIE INDEX
  • 3-1/4 INCH L X 1-5/8 INCH W X 7/16 INCH THK PAD SIZE
  • 2 NEMA PAD HOLE(S)
  • 500 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAK34A2G2
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104505-0 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-017F-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminal, Pin, 8.76Mm; Product Range Amphenol Communications Solutions - 27AJ4000 - Newark, An Avnet Company
Specs
Terminal Type Connector Pin
Features RoHS; Insulated
View Details
2 suppliers
Butt Connector, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
View Details