Hubbell Incorporated Compression Terminal YAK28A2G1

Description
STACKING TYPE CAST ALUMINUM MATERIAL 6-1/4 INCH OVERALL LENGTH AAC/ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 249, K-840 DIE INDEX 3 INCH L X 1-1/8 INCH W X 5/16 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 4/0 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[TM] BRAND ROHS COMPATIBLE
Datasheet
Description
STACKING TYPE CAST ALUMINUM MATERIAL 6-1/4 INCH OVERALL LENGTH AAC/ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 249, K-840 DIE INDEX 3 INCH L X 1-1/8 INCH W X 5/16 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 4/0 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[TM] BRAND ROHS COMPATIBLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - YAK28A2G1 - Hubbell Incorporated
Orange, CT, USA
Compression Terminal
YAK28A2G1
Compression Terminal YAK28A2G1
STACKING TYPE CAST ALUMINUM MATERIAL 6-1/4 INCH OVERALL LENGTH AAC/ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 249, K-840 DIE INDEX 3 INCH L X 1-1/8 INCH W X 5/16 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 4/0 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[TM] BRAND ROHS COMPATIBLE
  • STACKING TYPE
  • CAST ALUMINUM MATERIAL
  • 6-1/4 INCH OVERALL LENGTH
  • AAC/ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 9/16 INCH STUD SIZE
  • 249, K-840 DIE INDEX
  • 3 INCH L X 1-1/8 INCH W X 5/16 INCH THK PAD SIZE
  • 2 NEMA PAD HOLE(S)
  • 4/0 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAK28A2G1
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1377175-2 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 15 to 17 AWG
View Details
2 suppliers
PCB & Surface Mount Screw Terminals - OT-009-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Hook Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details