Hubbell Incorporated COMPRESSION CABLE LUG YAG28L2TC38LD

Description
LEAD PLATED COPPER MATERIAL PURPLE COLOR 3.46 INCH OVERALL LENGTH 1.03 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 550/24, 4/0 (WELD FLEX), 4/0 AWG (CODE) CONDUCTOR SIZE 3/8 INCH STUD SIZE 15 DIE INDEX 1.14 INCH W X 0.15 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING SHORT, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 1 1/16 INCH TEMPERATURE RATING 90 DEG C YAG-L-2TC-LD MODEL
Datasheet
Description
LEAD PLATED COPPER MATERIAL PURPLE COLOR 3.46 INCH OVERALL LENGTH 1.03 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 550/24, 4/0 (WELD FLEX), 4/0 AWG (CODE) CONDUCTOR SIZE 3/8 INCH STUD SIZE 15 DIE INDEX 1.14 INCH W X 0.15 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING SHORT, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 1 1/16 INCH TEMPERATURE RATING 90 DEG C YAG-L-2TC-LD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YAG28L2TC38LD - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YAG28L2TC38LD
COMPRESSION CABLE LUG YAG28L2TC38LD
LEAD PLATED COPPER MATERIAL PURPLE COLOR 3.46 INCH OVERALL LENGTH 1.03 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 550/24, 4/0 (WELD FLEX), 4/0 AWG (CODE) CONDUCTOR SIZE 3/8 INCH STUD SIZE 15 DIE INDEX 1.14 INCH W X 0.15 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING SHORT, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 1 1/16 INCH TEMPERATURE RATING 90 DEG C YAG-L-2TC-LD MODEL
  • LEAD PLATED COPPER MATERIAL
  • PURPLE COLOR
  • 3.46 INCH OVERALL LENGTH
  • 1.03 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 550/24, 4/0 (WELD FLEX), 4/0 AWG (CODE) CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 15 DIE INDEX
  • 1.14 INCH W X 0.15 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 INCH PAD HOLE SPACING
  • SHORT, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • CABLE ENTRY TYPE BEVELED, CHAMFERED
  • WIRE STRIP LENGTH 1 1/16 INCH
  • TEMPERATURE RATING 90 DEG C
  • YAG-L-2TC-LD MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAG28L2TC38LD
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-004-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminal Blocks - Accessories - Wire Ferrules - 1920-1225-ND - DigiKey
Specs
Terminal Type Barrel, Bullet
Features Insulated
View Details