Hubbell Incorporated RING LUG YAEV8CRS1

Description
RIGHT ANGLED TYPE RED COLOR 8 AWG STRANDED (COPPER), 6 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 1/4 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 600 V SIZE 1.25 INCH L X 0.41 INCH W MATERIAL TIN PLATED COPPER MAXIMUM INSULATION DIAMETER 0.258 INCH WIRE STRIP LENGTH 7/16 INCH YAEV-RS MODEL
Datasheet
Description
RIGHT ANGLED TYPE RED COLOR 8 AWG STRANDED (COPPER), 6 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 1/4 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 600 V SIZE 1.25 INCH L X 0.41 INCH W MATERIAL TIN PLATED COPPER MAXIMUM INSULATION DIAMETER 0.258 INCH WIRE STRIP LENGTH 7/16 INCH YAEV-RS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RING LUG - YAEV8CRS1 - Hubbell Incorporated
Orange, CT, USA
RING LUG
YAEV8CRS1
RING LUG YAEV8CRS1
RIGHT ANGLED TYPE RED COLOR 8 AWG STRANDED (COPPER), 6 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 1/4 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 600 V SIZE 1.25 INCH L X 0.41 INCH W MATERIAL TIN PLATED COPPER MAXIMUM INSULATION DIAMETER 0.258 INCH WIRE STRIP LENGTH 7/16 INCH YAEV-RS MODEL
  • RIGHT ANGLED TYPE
  • RED COLOR
  • 8 AWG STRANDED (COPPER), 6 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE
  • UL APPROVAL
  • 1/4 INCH STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • INSULUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • VOLTAGE RATING 600 V
  • SIZE 1.25 INCH L X 0.41 INCH W
  • MATERIAL TIN PLATED COPPER
  • MAXIMUM INSULATION DIAMETER 0.258 INCH
  • WIRE STRIP LENGTH 7/16 INCH
  • YAEV-RS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAEV8CRS1
Product Name RING LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 054955-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 18 to 22 AWG
International 0.3000 to 0.8000 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-201-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
Ring Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details