Hubbell Incorporated Ring Lug YAEV8CL4

Description
SHORT BARREL TYPE RED COLOR 8 AWG MAX. CONDUCTOR SIZE UL 486 APPROVAL 105 DEG C TEMPERATURE RATING 1/2 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[TM] BRAND VOLTAGE RATING 600 V MATERIAL COPPER FINISH TIN PLATED LUG LENGTH 1.77 INCH PAD WIDTH 0.73 INCH WIRE STRIP LENGTH 7/16 INCH TYPE YAEV-L MODEL
Datasheet
Description
SHORT BARREL TYPE RED COLOR 8 AWG MAX. CONDUCTOR SIZE UL 486 APPROVAL 105 DEG C TEMPERATURE RATING 1/2 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[TM] BRAND VOLTAGE RATING 600 V MATERIAL COPPER FINISH TIN PLATED LUG LENGTH 1.77 INCH PAD WIDTH 0.73 INCH WIRE STRIP LENGTH 7/16 INCH TYPE YAEV-L MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YAEV8CL4 - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YAEV8CL4
Ring Lug YAEV8CL4
SHORT BARREL TYPE RED COLOR 8 AWG MAX. CONDUCTOR SIZE UL 486 APPROVAL 105 DEG C TEMPERATURE RATING 1/2 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[TM] BRAND VOLTAGE RATING 600 V MATERIAL COPPER FINISH TIN PLATED LUG LENGTH 1.77 INCH PAD WIDTH 0.73 INCH WIRE STRIP LENGTH 7/16 INCH TYPE YAEV-L MODEL
  • SHORT BARREL TYPE
  • RED COLOR
  • 8 AWG MAX. CONDUCTOR SIZE
  • UL 486 APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • 1/2 INCH STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • INSULUG[TM] BRAND
  • VOLTAGE RATING 600 V
  • MATERIAL COPPER
  • FINISH TIN PLATED
  • LUG LENGTH 1.77 INCH
  • PAD WIDTH 0.73 INCH
  • WIRE STRIP LENGTH 7/16 INCH
  • TYPE YAEV-L MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAEV8CL4
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OP-487-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers