Hubbell Incorporated RING LUG YAEV8CH4

Description
STRAIGHT TONGUE TYPE RED COLOR 8 AWG STRANDED (COPPER), 8 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL 486 APPROVAL 1/2 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.9 INCH L X 0.73 INCH W MATERIAL SEAMLESS ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 600 V WIRE STRIP LENGTH 7/16 INCH MAXIMUM INSULATION DIAMETER 0.3 INCH PACKAGING TYPE BULK YAEV-H MODEL
Datasheet
Description
STRAIGHT TONGUE TYPE RED COLOR 8 AWG STRANDED (COPPER), 8 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL 486 APPROVAL 1/2 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.9 INCH L X 0.73 INCH W MATERIAL SEAMLESS ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 600 V WIRE STRIP LENGTH 7/16 INCH MAXIMUM INSULATION DIAMETER 0.3 INCH PACKAGING TYPE BULK YAEV-H MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RING LUG - YAEV8CH4 - Hubbell Incorporated
Orange, CT, USA
RING LUG
YAEV8CH4
RING LUG YAEV8CH4
STRAIGHT TONGUE TYPE RED COLOR 8 AWG STRANDED (COPPER), 8 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL 486 APPROVAL 1/2 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.9 INCH L X 0.73 INCH W MATERIAL SEAMLESS ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 600 V WIRE STRIP LENGTH 7/16 INCH MAXIMUM INSULATION DIAMETER 0.3 INCH PACKAGING TYPE BULK YAEV-H MODEL
  • STRAIGHT TONGUE TYPE
  • RED COLOR
  • 8 AWG STRANDED (COPPER), 8 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE
  • UL 486 APPROVAL
  • 1/2 INCH STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • INSULUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 1.9 INCH L X 0.73 INCH W
  • MATERIAL SEAMLESS ELECTROLYTIC TIN PLATED COPPER
  • VOLTAGE RATING 600 V
  • WIRE STRIP LENGTH 7/16 INCH
  • MAXIMUM INSULATION DIAMETER 0.3 INCH
  • PACKAGING TYPE BULK
  • YAEV-H MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAEV8CH4
Product Name RING LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Stacking 0.080″ Pin Plug, Adapter - 8704 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin; Ring Terminal
View Details
.250
Keystone Electronics Corp.
Specs
Material Copper; Brass
North American 20 to 16 AWG
View Details
2 suppliers
Connector Contacts - 1-104505-0 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Crocodile Clips - 1902719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Brass, bronze
Features RoHS; Insulated
View Details