Hubbell Incorporated RING LUG YAEV6CRS1

Description
RIGHT ANGLED TYPE BLUE COLOR 6 AWG STRANDED (COPPER), 6 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL #8 TO #10 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 600 V SIZE 1.28 INCH L X 0.5 INCH W MATERIAL TIN PLATED COPPER MAXIMUM INSULATION DIAMETER 0.313 INCH WIRE STRIP LENGTH 1/2 INCH YAEV-RS MODEL
Datasheet
Description
RIGHT ANGLED TYPE BLUE COLOR 6 AWG STRANDED (COPPER), 6 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL #8 TO #10 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 600 V SIZE 1.28 INCH L X 0.5 INCH W MATERIAL TIN PLATED COPPER MAXIMUM INSULATION DIAMETER 0.313 INCH WIRE STRIP LENGTH 1/2 INCH YAEV-RS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RING LUG - YAEV6CRS1 - Hubbell Incorporated
Orange, CT, USA
RING LUG
YAEV6CRS1
RING LUG YAEV6CRS1
RIGHT ANGLED TYPE BLUE COLOR 6 AWG STRANDED (COPPER), 6 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL #8 TO #10 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 600 V SIZE 1.28 INCH L X 0.5 INCH W MATERIAL TIN PLATED COPPER MAXIMUM INSULATION DIAMETER 0.313 INCH WIRE STRIP LENGTH 1/2 INCH YAEV-RS MODEL
  • RIGHT ANGLED TYPE
  • BLUE COLOR
  • 6 AWG STRANDED (COPPER), 6 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE
  • UL APPROVAL
  • #8 TO #10 STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • INSULUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • VOLTAGE RATING 600 V
  • SIZE 1.28 INCH L X 0.5 INCH W
  • MATERIAL TIN PLATED COPPER
  • MAXIMUM INSULATION DIAMETER 0.313 INCH
  • WIRE STRIP LENGTH 1/2 INCH
  • YAEV-RS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAEV6CRS1
Product Name RING LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 36-3571-ND - DigiKey
Specs
Terminal Type Horizontal
Material Brass
View Details
Splices - 1-141175-1 - TE Connectivity
TE Connectivity
Specs
Material Unplated
Features RoHS
North American 20 to 27 AWG
View Details
Bootlace Ferrules - 1787318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details