Hubbell Incorporated Ring Lug YAEV6CLM

Description
STANDARD TYPE BLUE COLOR 6 AWG STRANDED MAX. CONDUCTOR SIZE 105 DEG C TEMPERATURE RATING 1/4 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T] BRAND DIMENSION 1.56 INCH LENGTH X 0.48 INCH WIDTH SEAMLESS BARREL MATERIAL TIN PLATED ELECTROLYTIC COPPER YAEV MODEL
Datasheet
Description
STANDARD TYPE BLUE COLOR 6 AWG STRANDED MAX. CONDUCTOR SIZE 105 DEG C TEMPERATURE RATING 1/4 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T] BRAND DIMENSION 1.56 INCH LENGTH X 0.48 INCH WIDTH SEAMLESS BARREL MATERIAL TIN PLATED ELECTROLYTIC COPPER YAEV MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YAEV6CLM - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YAEV6CLM
Ring Lug YAEV6CLM
STANDARD TYPE BLUE COLOR 6 AWG STRANDED MAX. CONDUCTOR SIZE 105 DEG C TEMPERATURE RATING 1/4 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T] BRAND DIMENSION 1.56 INCH LENGTH X 0.48 INCH WIDTH SEAMLESS BARREL MATERIAL TIN PLATED ELECTROLYTIC COPPER YAEV MODEL
  • STANDARD TYPE
  • BLUE COLOR
  • 6 AWG STRANDED MAX. CONDUCTOR SIZE
  • 105 DEG C TEMPERATURE RATING
  • 1/4 INCH STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • INSULUG[T] BRAND
  • DIMENSION 1.56 INCH LENGTH X 0.48 INCH WIDTH
  • SEAMLESS BARREL
  • MATERIAL TIN PLATED ELECTROLYTIC COPPER
  • YAEV MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAEV6CLM
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on 0.080″ Pin Plug, Adapter - 8701 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin; Ring Terminal
View Details
Terminals - Turret Connectors - 36-1562-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
2 suppliers
Connector Contacts - 102917-5 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Bootlace Ferrules - 1901987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details