Hubbell Incorporated Ring Lug YAEV2CL3

Description
SEAMLESS BARREL, DOUBLE THICK TONGUE TYPE RED COLOR 2 AWG STRANDED (COPPER), 2 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 105 DEG C TEMPERATURE RATING #10 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 2.03 INCH L X 0.69 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 300 V WIRE STRIP LENGTH 5/8 INCH MAXIMUM INSULATION DIAMETER 0.459 INCH DIE INDEX 353 PACKAGING TYPE BULK YAEV-L MODEL
Datasheet
Description
SEAMLESS BARREL, DOUBLE THICK TONGUE TYPE RED COLOR 2 AWG STRANDED (COPPER), 2 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 105 DEG C TEMPERATURE RATING #10 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 2.03 INCH L X 0.69 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 300 V WIRE STRIP LENGTH 5/8 INCH MAXIMUM INSULATION DIAMETER 0.459 INCH DIE INDEX 353 PACKAGING TYPE BULK YAEV-L MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YAEV2CL3 - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YAEV2CL3
Ring Lug YAEV2CL3
SEAMLESS BARREL, DOUBLE THICK TONGUE TYPE RED COLOR 2 AWG STRANDED (COPPER), 2 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 105 DEG C TEMPERATURE RATING #10 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 2.03 INCH L X 0.69 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 300 V WIRE STRIP LENGTH 5/8 INCH MAXIMUM INSULATION DIAMETER 0.459 INCH DIE INDEX 353 PACKAGING TYPE BULK YAEV-L MODEL
  • SEAMLESS BARREL, DOUBLE THICK TONGUE TYPE
  • RED COLOR
  • 2 AWG STRANDED (COPPER), 2 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE
  • UL APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • #10 STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • INSULUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 2.03 INCH L X 0.69 INCH W
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • VOLTAGE RATING 300 V
  • WIRE STRIP LENGTH 5/8 INCH
  • MAXIMUM INSULATION DIAMETER 0.459 INCH
  • DIE INDEX 353
  • PACKAGING TYPE BULK
  • YAEV-L MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAEV2CL3
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-009-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Female PCB Terminal Accepts all .187
Specs
Terminal Type Push On Terminal
Material Brass
View Details
4 suppliers
Ferrules - 2864.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details