Hubbell Incorporated RING LUG YAEV2CH3

Description
STRAIGHT TONGUE TYPE RED COLOR 2 AWG STRANDED (COPPER), 2 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL 486 APPROVAL #10 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 2.33 INCH L X 0.69 INCH W MATERIAL SEAMLESS ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 600 V WIRE STRIP LENGTH 5/8 INCH MAXIMUM INSULATION DIAMETER 0.52 INCH PACKAGING TYPE BULK YAEV-H MODEL
Datasheet
Description
STRAIGHT TONGUE TYPE RED COLOR 2 AWG STRANDED (COPPER), 2 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL 486 APPROVAL #10 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 2.33 INCH L X 0.69 INCH W MATERIAL SEAMLESS ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 600 V WIRE STRIP LENGTH 5/8 INCH MAXIMUM INSULATION DIAMETER 0.52 INCH PACKAGING TYPE BULK YAEV-H MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RING LUG - YAEV2CH3 - Hubbell Incorporated
Orange, CT, USA
RING LUG
YAEV2CH3
RING LUG YAEV2CH3
STRAIGHT TONGUE TYPE RED COLOR 2 AWG STRANDED (COPPER), 2 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL 486 APPROVAL #10 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 2.33 INCH L X 0.69 INCH W MATERIAL SEAMLESS ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 600 V WIRE STRIP LENGTH 5/8 INCH MAXIMUM INSULATION DIAMETER 0.52 INCH PACKAGING TYPE BULK YAEV-H MODEL
  • STRAIGHT TONGUE TYPE
  • RED COLOR
  • 2 AWG STRANDED (COPPER), 2 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE
  • UL 486 APPROVAL
  • #10 STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • INSULUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 2.33 INCH L X 0.69 INCH W
  • MATERIAL SEAMLESS ELECTROLYTIC TIN PLATED COPPER
  • VOLTAGE RATING 600 V
  • WIRE STRIP LENGTH 5/8 INCH
  • MAXIMUM INSULATION DIAMETER 0.52 INCH
  • PACKAGING TYPE BULK
  • YAEV-H MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAEV2CH3
Product Name RING LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
PCB & Surface Mount Screw Terminals - OT-004-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Ferrules - 2844.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details