Hubbell Incorporated RING LUG YAEV26RS

Description
RIGHT ANGLED TYPE YELLOW COLOR 2/0 AWG STRANDED (COPPER), 2/0 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 3/8 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 600 V SIZE 2.06 INCH L X 0.92 INCH W MATERIAL TIN PLATED COPPER MAXIMUM INSULATION DIAMETER 0.628 INCH WIRE STRIP LENGTH 13/16 INCH YAEV-RS MODEL
Datasheet
Description
RIGHT ANGLED TYPE YELLOW COLOR 2/0 AWG STRANDED (COPPER), 2/0 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 3/8 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 600 V SIZE 2.06 INCH L X 0.92 INCH W MATERIAL TIN PLATED COPPER MAXIMUM INSULATION DIAMETER 0.628 INCH WIRE STRIP LENGTH 13/16 INCH YAEV-RS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RING LUG - YAEV26RS - Hubbell Incorporated
Orange, CT, USA
RING LUG
YAEV26RS
RING LUG YAEV26RS
RIGHT ANGLED TYPE YELLOW COLOR 2/0 AWG STRANDED (COPPER), 2/0 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 3/8 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 600 V SIZE 2.06 INCH L X 0.92 INCH W MATERIAL TIN PLATED COPPER MAXIMUM INSULATION DIAMETER 0.628 INCH WIRE STRIP LENGTH 13/16 INCH YAEV-RS MODEL
  • RIGHT ANGLED TYPE
  • YELLOW COLOR
  • 2/0 AWG STRANDED (COPPER), 2/0 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE
  • UL APPROVAL
  • 3/8 INCH STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • INSULUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • VOLTAGE RATING 600 V
  • SIZE 2.06 INCH L X 0.92 INCH W
  • MATERIAL TIN PLATED COPPER
  • MAXIMUM INSULATION DIAMETER 0.628 INCH
  • WIRE STRIP LENGTH 13/16 INCH
  • YAEV-RS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAEV26RS
Product Name RING LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627100-1 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 17 to 20 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-048-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
FLEX 2.54 - 77727-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
3-way & 4-way Terminal, Insulated -  - BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details